Analog Devices, Inc. EVAL-AD7922CBZ2-CHANNEL, 2.35 V TO 5.25 V 1MSPS, 10-/12-BIT ADCS
Description
The Analog Devices EVAL-AD7922CBZ Evaluation Board is designed to evaluate the performance of the AD7922, a 12-bit, 1MSPS, 2-channel analog-to-digital converter (ADC) for instrumentation, consumer electronics, and industrial applications. The board features a wide range of features, including a low-noise, low-power, low-distortion, and low-offset design, as well as a wide input range and a wide operating temperature range. The board also includes a variety of test points and connectors for easy evaluation and testing of the AD7922. The board is designed to be used with the AD7922 Evaluation Software, which provides a graphical user interface for easy evaluation and testing of the AD7922.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- Number of Pins0
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Voltage - Supply5.25V
- InterfaceSPI, Serial
- Number of Bits12
- Resolution1.5 B
- Sampling Rate1 Msps
- Evaluation KitYes
- RoHS StatusRoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ADSL Driver Dual 8-Pin MSOP T/R | 1 | RFQ | |
| Analog Devices Inc. | ADSL Driver Dual 8-Pin SOIC N T/R | 29972 | RFQ | |
| Analog Devices Inc. | ADSL Driver Dual 8-Pin MSOP T/R | 4960 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 5V 8MSOP | 5500 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.12% 8SOIC | 5 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 5V 30mA 8-Pin SOIC N T/R | 20 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD780ARZ. Voltage Reference IC | 2889 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES/SHUNT PROG 8SOIC | 28 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.12% 8MSOP | 1 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD8022ARZ - IC, AMP DUAL LOW NOISE, 8022, SOIC8 | 7400 | RFQ | |
| Analog Devices Inc. | IC OPAMP VFB 2 CIRCUIT 8MSOP | 10623 | RFQ | |
| Analog Devices Inc. | ADSL Driver Dual 8-Pin SOIC N T/R | 2100 | RFQ |
Load more


Product
Brand
Articles
Tools