Analog Devices, Inc. EVAL-AD7949CBZ
Description
The Analog Devices EVAL-AD7949CBZ is an evaluation board for the PulSAR AD7949, a 14-bit, 250KSPS, 8-channel PulSAR analog-to-digital converter. This board is designed for instrumentation and measurement applications, and provides a convenient platform for evaluating the performance of the AD7949. It features a wide range of input ranges, including ±2.5V, ±5V, and ±10V, and provides a variety of output options, including SPI, I2C, and parallel. The board also includes a variety of test points and connectors for easy connection to external circuitry. The EVAL-AD7949CBZ is a great tool for evaluating the performance of the AD7949 in a variety of applications.
Specifications
Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
- TypeParameter
- EU RoHSCompliant
- ECCN (US)EAR99
- AutomotiveNo
- PPAPNo
- Supported DeviceAD7949BRMZ
- Supported Device TechnologyADC
- Sampling Rate (SPS)500K
- Operating SystemsWin 2000|Win XP
- Interface TypeSerial
- Daughter CardsYes
- Support FPGAYes
- Part StatusUnconfirmed
- TypeEvaluation Board
- Number of Bits14
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC ADC 14BIT 250KSPS 8CH 20LFCSP | 100 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 10000 | RFQ | |
| Analog Devices Inc. | IC ADC 14BIT 8CH 250KSPS 20LFCSP | 1000 | RFQ | |
| Analog Devices Inc. | IC ADC 14BIT SAR 20LFCSP-WQ | 285 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 35 V/s, 2.7V to 12V, SOIC, 8 Pins | 255 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins | 7566 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADP1715ARMZ-R7. IC, ADJ LDO REG, 0.8V TO 5V, 0.5A, MSOP8 | 1202 | RFQ | |
| Analog Devices Inc. | 8-Channel Single ADC SAR 250ksps 14-bit Serial 20-Pin LFCSP EP T/R | 195 | RFQ |


Product
Brand
Articles
Tools