Analog Devices Inc. EVAL-AD7949EDZANALOG DEVICES EVAL-AD7949EDZ EVAL BOARD 8 CH 250KSPS 14BIT ADC IC.
Description
The Analog Devices EVAL-AD7949EDZ is an evaluation board designed for the 20-lead PulSAR AD7949 14-bit PulSAR analog to digital converter family. It is ideal for instrumentation and measurement applications, providing a platform for testing and evaluating the performance of the AD7949. The board features a wide range of features, including a low-noise power supply, a high-speed serial interface, and a wide range of input and output connectors. It also includes a comprehensive set of software tools for configuring and testing the AD7949. The board is designed to be easy to use and provides a reliable platform for evaluating the performance of the AD7949.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 week ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- SeriesPulSAR®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberAD7949
- Operating Supply Voltage5.5V
- InterfaceSPI, Serial
- Number of Bits14
- Utilized IC / PartAD7949
- Supplied ContentsBoard(s)
- Data InterfaceSerial
- Resolution1.75 B
- Sampling Rate250 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)250k
- Number of A/D Converters1
- Input Range±VREF
- Power (Typ) @ Conditions10.8mW @ 250kSPS 5V
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - AD8032ARMZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, MSOP, 8 Pins | 58 | RFQ | |
| Analog Devices Inc. | IC ADC 14BIT 250KSPS 8CH 20LFCSP | 100 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - ADA4841-1YRZ-R7 - OP AMP, 80MHZ, 13V/uS, SOIC-8 | 11 | RFQ | |
| Analog Devices Inc. | OP Amp Single Volt Fdbk R-R O/P ±6V/12V 8-Pin SOIC N Tube | 0 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 10000 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps Low Power Low Noise and Distort RRO | 18 | RFQ | |
| Analog Devices Inc. | Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual | 52 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZOperational Amplifier, Dual, 80 MHz, 2 Amplifier, 35 V/s, 2.7V to 12V, SOIC, 8 Pins | 255 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins | 7566 | RFQ | |
| Analog Devices Inc. | OP Amp Dual Volt Fdbk R-R I/O ±6V/12V 8-Pin MSOP T/R | 238 | RFQ | |
| Analog Devices Inc. | 8-Channel Single ADC SAR 250ksps 14-bit Serial 20-Pin LFCSP EP T/R | 195 | RFQ |
Load more


Product
Brand
Articles
Tools