web counter

Analog Devices Inc. EVAL-ADF4158EB1ZBOARD EVALUATION FOR ADF4158

Analog Devices Inc. EVAL-ADF4158EB1Z Reference Design 6
Analog Devices Inc. EVAL-ADF4158EB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF4158EB1Z Reference Design 2
Analog Devices Inc. EVAL-ADF4158EB1Z Reference Design 3
Analog Devices Inc. EVAL-ADF4158EB1Z Reference Design 4
Analog Devices Inc. EVAL-ADF4158EB1Z Reference Design 5
Analog Devices Inc. EVAL-ADF4158EB1Z Reference Design 6
Analog Devices Inc. EVAL-ADF4158EB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF4158EB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF4158EB1Z Reference Design 2
Analog Devices Inc. EVAL-ADF4158EB1Z Reference Design 3
Analog Devices Inc. EVAL-ADF4158EB1Z Reference Design 4
Analog Devices Inc. EVAL-ADF4158EB1Z Reference Design 5
Analog Devices Inc. EVAL-ADF4158EB1Z Reference Design 6

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Instrumentation and MeasurementTest Equipment

ECAD Model:

Description

The EVAL-ADF4158EB1Z Evaluation Board from Analog Devices is a comprehensive evaluation platform for the ADF4158 Fractional-N PLL Frequency Synthesizer. This board is designed to provide a complete solution for instrumentation and measurement applications. It features a wide range of features, including a high-performance fractional-N PLL, a low-noise voltage-controlled oscillator (VCO), and a wide range of output frequencies. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with the ADF4158 Evaluation Software, which provides a graphical user interface for configuring and testing the ADF4158. The board is also compatible with a variety of development tools, including the Analog Devices VisualDSP++ and the Analog Devices CrossCore Embedded Studio.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    6.1GHz
  • Base Part Number
    ADF4158
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    9V
  • Interface
    USB
  • Operating Supply Current
    23mA
  • Utilized IC / Part
    ADF4158
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Fractional-N PLL
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.LVDS Interface IC MLVDS Xcvr,HD,200M Type 2 Rx,EnhancedESD8RFQ
Analog Devices Inc.ANALOG DEVICES ADN4696EBRZ LVDS Driver, LVDS, 130 ps, 24 mA, -40 C, 85 C, 3 V30000RFQ