web counter

Analog Devices Inc. EVAL-ADF4350EB1ZEVALUATION BOARD 1 FOR ADF4350

Analog Devices Inc. EVAL-ADF4350EB1Z Reference Design 3
Analog Devices Inc. EVAL-ADF4350EB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF4350EB1Z Reference Design 2
Analog Devices Inc. EVAL-ADF4350EB1Z Reference Design 3
Analog Devices Inc. EVAL-ADF4350EB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF4350EB1Z Reference Design 1
Analog Devices Inc. EVAL-ADF4350EB1Z Reference Design 2
Analog Devices Inc. EVAL-ADF4350EB1Z Reference Design 3

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Instrumentation and MeasurementTest EquipmentWireless LANWireless Headset

ECAD Model:

Description

The Analog Devices EVAL-ADF4350EB1Z is an evaluation board for the ADF4350 PLL Clock Generator. This board is designed for use in wireless LAN, instrumentation, and measurement applications. It features a low-noise, low-jitter clock generator with a wide range of output frequencies. The board also includes a USB interface for easy connection to a PC, allowing for easy configuration and monitoring of the board. The board also includes a variety of test points and connectors for easy connection to external components. The board is designed to provide a reliable and accurate clock source for a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Cable
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    250MHz
  • Base Part Number
    ADF4350
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    5.5V
  • Interface
    USB
  • Operating Supply Current
    110mA
  • Utilized IC / Part
    ADF4350
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Fractional-N and Integer-N PLL with VCO
  • Embedded
    No
  • Secondary Attributes
    USB Interface
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8TDFN7417RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TSSOP28172BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8DIP20000BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8TSSOP18276RFQ
Microchip Technology24LC64 Series 64 Kb I2C 2 Wire (8K X 8) 2.5 V Serial EEPROM SMT - SOIJ-820000RFQ
Microchip TechnologyEEPROM 8kx8 - 2.5V5000RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8MSOP20000RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-80RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TDFN3560BUY
Microchip TechnologyMICROCHIP - 24LC64T-I/SN - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, SOIC, 8 Pin(s)13200RFQ
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ
Microchip TechnologyMICROCHIP - 24LC64-E/SN - SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-80BUY
Load more