web counter

Analog Devices Inc. EVAL-ADF4350EB2ZEVALUATION BOARD 2 FOR ADF4350

Analog Devices Inc. EVAL-ADF4350EB2Z Reference Design 2
Analog Devices Inc. EVAL-ADF4350EB2Z Reference Design 1
Analog Devices Inc. EVAL-ADF4350EB2Z Reference Design 2
Analog Devices Inc. EVAL-ADF4350EB2Z Reference Design 1
Analog Devices Inc. EVAL-ADF4350EB2Z Reference Design 1
Analog Devices Inc. EVAL-ADF4350EB2Z Reference Design 2

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Instrumentation and MeasurementTest EquipmentWireless LANWireless Headset

ECAD Model:

Description

The Analog Devices EVAL-ADF4350EB2Z is an evaluation board for the ADF4350 PLL Clock Generator. This board is designed for use in wireless LAN, instrumentation, and measurement applications. It features a low-noise, low-jitter clock generator with a wide range of output frequencies. The board also includes a USB interface for easy programming and control. The board is powered by a single 5V supply and includes a variety of test points for easy evaluation. The board also includes a variety of on-board components, such as a voltage regulator, a reference oscillator, and a power-on reset circuit. The board is designed to be used with the ADF4350 evaluation software, which provides a graphical user interface for programming and controlling the board.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mount
    Cable
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    250MHz
  • Base Part Number
    ADF4350
  • Function
    Frequency Synthesizer
  • Operating Supply Voltage
    5.5V
  • Interface
    USB
  • Operating Supply Current
    110mA
  • Utilized IC / Part
    ADF4350
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Fractional-N and Integer-N PLL with VCO
  • Embedded
    No
  • Secondary Attributes
    USB Interface
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SERIES 0.04% 8SOIC16RFQ
Analog Devices Inc.ANALOG DEVICES - AD8032ARMZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, MSOP, 8 Pins58RFQ
ON SemiconductorInverter 1-Element CMOS 6-Pin MicroPak W T/R2000RFQ
Analog Devices Inc.ANALOG DEVICES - ADA4841-1YRZ-R7 - OP AMP, 80MHZ, 13V/uS, SOIC-811RFQ
Analog Devices Inc.Operational Amplifiers - Op Amps 2.7V 800uA 80Mhz RRIO Dual52RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ
ON SemiconductorNC7SZ08 Series 5.5 V 32 mA TinyLogic® UHS Two-Input AND Gate - SOT-23-5191290RFQ
Analog Devices Inc.V-Ref Precision 5V 30mA 8-Pin SOIC N T/R10000RFQ
Analog Devices Inc.OP Amp Dual Volt Fdbk R-R I/O ±6V/12V 8-Pin MSOP T/R238RFQ
ON SemiconductorInverter 1-Element CMOS 6-Pin MicroPak2 T/R3000BUY