web counter

Analog Devices Inc. EVAL-ADF4360-8EBZ1BOARD EVALUATION FOR ADF4360-8

Analog Devices Inc. EVAL-ADF4360-8EBZ1 Reference Design 1
Analog Devices Inc. EVAL-ADF4360-8EBZ1 Reference Design 1
Analog Devices Inc. EVAL-ADF4360-8EBZ1 Reference Design 1
Analog Devices Inc. EVAL-ADF4360-8EBZ1 Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Consumer ElectronicsTest EquipmentWireless LANCATV ApplicationsWireless Headset

ECAD Model:

Description

The Analog Devices EVAL-ADF4360-8EBZ1 is an evaluation board for the ADF4360-8 Integrated PLL & VCO Frequency Synthesizer. This board is designed to help engineers evaluate the performance of the ADF4360-8 in consumer electronics applications. It features a wide range of features, including a low-noise VCO, a wide frequency range, and a low-power consumption. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration. The board is ideal for testing and evaluating the performance of the ADF4360-8 in consumer electronics applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    400MHz
  • Base Part Number
    ADF4360
  • Function
    Frequency Synthesizer
  • Nominal Supply Current
    5mA
  • Utilized IC / Part
    ADF4360-8
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Single Integer-N PLL with VCO
  • Embedded
    No
  • Secondary Attributes
    120MHz, 1MHz PFD
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.In a Pack of 2, ADUM3123BRZ Analog Devices, PCB SMT Digital Isolator 1 MHz, 3 kVrms, 8-Pin SOIC9BUY