web counter

Analog Devices Inc. EVAL-ADF7012DBZ1BOARD EVALUATION DB1 FOR ADF7012

Analog Devices Inc. EVAL-ADF7012DBZ1 Reference Design 1
Analog Devices Inc. EVAL-ADF7012DBZ1 Reference Design 1
Analog Devices Inc. EVAL-ADF7012DBZ1 Reference Design 1
Analog Devices Inc. EVAL-ADF7012DBZ1 Reference Design 1

Applications:

Wireless Communication >

Transmitter

End Products:

Communications and TelecomSecurity SystemRemote ControlRemote Keyless EntryISM-band WirelessMetering

ECAD Model:

Description

The Analog Devices EVAL-ADF7012DBZ1 is an evaluation board for the ADF7012 ISM Band Transmitter, a single chip low power UHF transmitter. This board is designed to help engineers evaluate the performance of the ADF7012 transmitter in a variety of applications, such as communications and telecom. The board includes a power supply, a USB interface, and a variety of connectors for connecting to external components. It also includes a graphical user interface (GUI) for configuring the transmitter and monitoring its performance. The board is designed to be used with the ADF7012 transmitter, which is capable of transmitting data at up to 500 kbps over a range of up to 500 meters. This board is an ideal solution for engineers looking to evaluate the performance of the ADF7012 transmitter in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transmitter
  • Frequency
    1GHz
  • Base Part Number
    ADF7012
  • Operating Supply Voltage
    3.6V
  • Supplied Contents
    Board(s), Accessories
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC PLL FREQ SYNTHESIZER 16TSSOP1BUY
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ