web counter

Maxim Integrated MAX41464EVKIT#EVALUATION KIT

Maxim Integrated MAX41464EVKIT# Reference Design 1
Maxim Integrated MAX41464EVKIT# Reference Design 1
Maxim Integrated MAX41464EVKIT# Reference Design 1
Maxim Integrated MAX41464EVKIT# Reference Design 1

Applications:

Wireless Communication >

Transmitter

End Products:

Instrumentation and MeasurementInternet of Things (IoT)Remote Keyless EntryBuilding AutomationHome SecurityGarage Door OpenerAutomatic Meter Reading (AMR)Tire Pressure Monitoring SystemRadio Controlled Toys

ECAD Model:

Description

The MAX41464EVKIT-EVKIT# is an evaluation kit for the MAX41463 434MHz ASK/FSK Transmitter with Preset/I2C Interface, Instrumentation and Measurement. This kit includes a MAX41463 transmitter, a MAX41464 receiver, and a MAX41465 evaluation board. The MAX41463 transmitter is a low-power, low-cost ASK/FSK transmitter with a preset/I2C interface, instrumentation, and measurement capabilities. The MAX41464 receiver is a low-power, low-cost ASK/FSK receiver with a preset/I2C interface, instrumentation, and measurement capabilities. The MAX41465 evaluation board provides a platform for testing and evaluating the MAX41463 and MAX41464. The kit also includes a USB cable, a power supply, and a user guide. This evaluation kit is ideal for designers who need to evaluate the performance of the MAX41463 and MAX41464 in their applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transmitter
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining