web counter

Analog Devices Inc. EVAL-ADF7012DBZ5BOARD DAUGHTER FOR ADF7012

Analog Devices Inc. EVAL-ADF7012DBZ5 Reference Design 2
Analog Devices Inc. EVAL-ADF7012DBZ5 Reference Design 1
Analog Devices Inc. EVAL-ADF7012DBZ5 Reference Design 2
Analog Devices Inc. EVAL-ADF7012DBZ5 Reference Design 1
Analog Devices Inc. EVAL-ADF7012DBZ5 Reference Design 1
Analog Devices Inc. EVAL-ADF7012DBZ5 Reference Design 2

Applications:

Wireless Communication >

Transmitter

End Products:

Communications and TelecomSecurity SystemRemote ControlRemote Keyless EntryISM-band WirelessMetering

ECAD Model:

Description

The Analog Devices EVAL-ADF7012DBZ5 is an evaluation board for the ADF7012 ISM band transmitter. This single chip low power UHF transmitter is designed for use in communications and telecom applications. It features a low power consumption of only 1.2 mA in receive mode and a maximum output power of +10 dBm. The board includes a power supply, an antenna, and a USB interface for programming and debugging. It also includes a graphical user interface for easy configuration and monitoring. The board is ideal for prototyping and testing of wireless communication systems.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 6 days ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transmitter
  • Frequency
    50MHz
  • Base Part Number
    ADF7012
  • Operating Supply Voltage
    3.6V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES AD9834BRUZ IC, 10BIT DDS, SMD, 9834, TSSOP2023RFQ
Microchip TechnologyMICROCHIP - 24LC64-I/MS - SERIAL EEPROM, 64KBIT, 400KHZ, MSOP-80RFQ