web counter

Maxim Integrated MAX41461EVKIT-315EVAL ASK TX I2C MAX41461 315MHZ

Maxim Integrated MAX41461EVKIT-315 Reference Design 1
Maxim Integrated MAX41461EVKIT-315 Reference Design 1
Maxim Integrated MAX41461EVKIT-315 Reference Design 1
Maxim Integrated MAX41461EVKIT-315 Reference Design 1

Applications:

Wireless Communication >

Transmitter

End Products:

Instrumentation and MeasurementInternet of Things (IoT)Remote Keyless EntryBuilding AutomationHome SecurityGarage Door OpenerAutomatic Meter Reading (AMR)Tire Pressure Monitoring SystemRadio Controlled Toys

ECAD Model:

Description

The MAX41461EVKIT-315 is an evaluation kit for the MAX41461 315MHz ASK/FSK Transmitter with Preset/I2C Interface, Instrumentation and Measurement. This kit includes a MAX41461 transmitter, a MAX41461EVKIT-315 board, and a MAX41461EVKIT-315 software package. The MAX41461 transmitter is a low-power, low-cost, ASK/FSK transmitter with a preset/I2C interface, instrumentation and measurement capabilities. The MAX41461EVKIT-315 board provides a platform for evaluating the performance of the MAX41461 transmitter. The MAX41461EVKIT-315 software package includes a graphical user interface (GUI) for configuring and controlling the MAX41461 transmitter. The GUI also provides a range of instrumentation and measurement capabilities, including signal strength, modulation index, and frequency accuracy. The MAX41461EVKIT-315 is an ideal solution for evaluating the performance of the MAX41461 transmitter in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transmitter
  • Frequency
    315MHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining