web counter

Maxim Integrated MAX41460EVKIT#EVAL KIT MAX41460 ASK/FSK XMIT

Applications:

Wireless Communication >

Transmitter

End Products:

Instrumentation and MeasurementInternet of Things (IoT)Remote Keyless EntryBuilding AutomationHome SecurityGarage Door OpenerAutomatic Meter Reading (AMR)Tire Pressure Monitoring SystemRadio Controlled Toys

ECAD Model:

Description

The MAX41460EVKIT-EVKIT# is an evaluation kit for the MAX41460 434MHz ASK/FSK Transmitter with SPI Interface, Instrumentation and Measurement. This kit includes a MAX41460 evaluation board, a MAX41460 transmitter board, a MAX41460 receiver board, and a USB cable. The MAX41460 transmitter board is designed to transmit data using ASK or FSK modulation, and the MAX41460 receiver board is designed to receive data using ASK or FSK modulation. The evaluation board includes a USB interface for programming and debugging, as well as a variety of instrumentation and measurement features. The kit also includes a comprehensive user guide and software for programming and debugging. This evaluation kit is ideal for evaluating the performance of the MAX41460 transmitter and receiver.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transmitter
  • Frequency
    915MHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining