web counter

Maxim Integrated MAX41463EVKIT-915EVAL ASK TX I2C MAX41463 915MHZ

Applications:

Wireless Communication >

Transmitter

End Products:

Instrumentation and MeasurementInternet of Things (IoT)Remote Keyless EntryBuilding AutomationHome SecurityGarage Door OpenerAutomatic Meter Reading (AMR)Tire Pressure Monitoring SystemRadio Controlled Toys

ECAD Model:

Description

The MAX41463EVKIT-915 is an evaluation kit for the MAX41463 915MHz ASK/FSK transmitter with preset/I2C interface, instrumentation and measurement. It is designed to help engineers evaluate the performance of the MAX41463 transmitter and its features. The kit includes a MAX41463 evaluation board, a MAX41463 transmitter module, a MAX41463 antenna, and a USB cable. The evaluation board provides a variety of features, including a USB interface, a preset/I2C interface, and a variety of instrumentation and measurement tools. The USB interface allows for easy connection to a PC for programming and data logging. The preset/I2C interface allows for easy configuration of the transmitter. The instrumentation and measurement tools provide a variety of options for testing and evaluating the performance of the MAX41463 transmitter.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transmitter
  • Frequency
    915MHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining