web counter

Maxim Integrated MAX41462EVKIT-434EVAL ASK TX I2C MAX41462 434MHZ

Applications:

Wireless Communication >

Transmitter

End Products:

Instrumentation and MeasurementInternet of Things (IoT)Remote Keyless EntryBuilding AutomationHome SecurityGarage Door OpenerAutomatic Meter Reading (AMR)Tire Pressure Monitoring SystemRadio Controlled Toys

ECAD Model:

Description

The MAX41462EVKIT-434 is an evaluation kit for the MAX41462 434MHz ASK/FSK Transmitter with Preset/I2C Interface, Instrumentation and Measurement. This kit provides a complete platform for evaluating the performance of the MAX41462 transmitter. It includes a 434MHz antenna, a USB-to-I2C interface, and a set of test points for measuring the transmitter's performance. The kit also includes a set of preset configurations that can be used to quickly set up the transmitter for different applications. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs. The MAX41462EVKIT-434 is an ideal platform for evaluating the performance of the MAX41462 transmitter and for developing custom applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transmitter
  • Frequency
    434MHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining