web counter

Maxim Integrated MAX41464EVKIT-868SUB-GHZ ISM FSK TRANSMITTER WITH

Maxim Integrated MAX41464EVKIT-868 Reference Design 3
Maxim Integrated MAX41464EVKIT-868 Reference Design 1
Maxim Integrated MAX41464EVKIT-868 Reference Design 2
Maxim Integrated MAX41464EVKIT-868 Reference Design 3
Maxim Integrated MAX41464EVKIT-868 Reference Design 1
Maxim Integrated MAX41464EVKIT-868 Reference Design 1
Maxim Integrated MAX41464EVKIT-868 Reference Design 2
Maxim Integrated MAX41464EVKIT-868 Reference Design 3

Applications:

Wireless Communication >

Transmitter

End Products:

Instrumentation and MeasurementInternet of Things (IoT)Remote Keyless EntryBuilding AutomationHome SecurityGarage Door OpenerAutomatic Meter Reading (AMR)Tire Pressure Monitoring SystemRadio Controlled Toys

ECAD Model:

Description

The MAX41464EVKIT-868 is an evaluation kit for the MAX41463 868MHz ASK/FSK transmitter with preset/I2C interface, instrumentation and measurement. This kit provides a complete platform for evaluating the performance of the MAX41463 transmitter, allowing users to quickly and easily test the device's features and capabilities. The kit includes a MAX41463 transmitter, a MAX41464 evaluation board, a MAX41465 antenna, and a MAX41466 power supply. The evaluation board provides a range of features, including a preset/I2C interface, instrumentation and measurement, and a range of test points for easy access to the transmitter's signals. The kit also includes a comprehensive set of documentation, including a user guide, application notes, and a schematic. With the MAX41464EVKIT-868, users can quickly and easily evaluate the performance of the MAX41463 transmitter and develop their own applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transmitter
  • Frequency
    868MHz
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining