Analog Devices Inc. EVAL-ADF7012DBZ2BOARD EVALUATION DB2 FOR ADF7012
Description
The Analog Devices EVAL-ADF7012DBZ2 is an evaluation board for the ADF7012 ISM band transmitter. This single chip low power UHF transmitter is designed for use in communications and telecom applications. It features a low power consumption of only 10 mA, a wide operating voltage range of 1.8V to 3.6V, and a high output power of up to +20 dBm. The board also includes an on-board antenna, a USB interface, and a graphical user interface for easy configuration. The EVAL-ADF7012DBZ2 is a great choice for those looking for a reliable and efficient transmitter for their communications and telecom applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransmitter
- Frequency1GHz
- Base Part NumberADF7012
- Operating Supply Voltage3.6V
- Supplied ContentsBoard(s), Accessories
- Evaluation KitYes
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Analog Devices Inc. | Operational Amplifier, Quad, 28 Mhz, 4, 170 V/ S, 4.5V To 18V, Dip, 14 Rohs Compliant: Yes | 35 | RFQ |


Product
Brand
Articles
Tools