Analog Devices Inc. EVAL-ADF7012DBZ3BOARD EVALUATION DB3 FOR ADF7012
Description
The Analog Devices EVAL-ADF7012DBZ3 is an evaluation board for the ADF7012 ISM band transmitter. This single chip low power UHF transmitter is designed for use in communications and telecom applications. It features a low power consumption of only 10 mA, a wide operating voltage range of 1.8V to 3.6V, and a high output power of up to +20 dBm. The board also includes an on-board antenna, a USB interface, and a graphical user interface for easy configuration. The EVAL-ADF7012DBZ3 is a great choice for those looking for a reliable and efficient transmitter for their communications and telecom applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransmitter
- Frequency1GHz
- Base Part NumberADF7012
- Operating Supply Voltage3.6V
- Supplied ContentsBoard(s), Accessories
- Evaluation KitYes
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | IC VREF SERIES 0.12% 8SOIC | 6000 | RFQ | |
| Analog Devices Inc. | IC VREF SERIES 0.12% 8SOIC | 5 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 2.5V 30mA 8-Pin SOIC N T/R | 2000 | BUY | |
| Analog Devices Inc. | IC DAC 12BIT I2C/SRL 16TSSOP | 5537 | RFQ | |
| Analog Devices Inc. | V-Ref Precision 5V 30mA 8-Pin SOIC N T/R | 20 | BUY | |
| Analog Devices Inc. | DAC 2-CH Resistor-String 12-bit 16-Pin TSSOP T/R | 2000 | BUY | |
| Analog Devices Inc. | DAC 2-CH Resistor-String 12-bit 16-Pin LFCSP EP T/R | 5000 | RFQ |


Product
Brand
Articles
Tools