web counter

Analog Devices Inc. EVAL-ADF7020-1DBZ6BOARD EVAL ADF7020-1 470-510MHZ

Analog Devices Inc. EVAL-ADF7020-1DBZ6 Reference Design 1
Analog Devices Inc. EVAL-ADF7020-1DBZ6 Reference Design 1
Analog Devices Inc. EVAL-ADF7020-1DBZ6 Reference Design 1
Analog Devices Inc. EVAL-ADF7020-1DBZ6 Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

IndustrialMedical MeterWirelessSecurity SystemRemote ControlRemote Keyless EntryFactory AutomationIndustrial ControlMetering

ECAD Model:

Description

The Analog Devices EVAL-ADF7020-1DBZ6 is an evaluation board for the ADF7020-1 ISM Band Transceiver. This board is designed to evaluate the performance of the ADF7020-1 transceiver in the Industrial, Scientific, and Medical (ISM) Band. It features a wide range of features, including a high-performance transceiver, a low-power sleep mode, and a wide range of modulation and data rates. The board also includes a USB interface for easy connection to a PC, and a variety of test points for easy evaluation of the transceiver's performance. The board also includes a variety of software tools to help users evaluate the performance of the transceiver.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, ASK
  • Frequency
    470MHz~510MHz
  • Base Part Number
    ADF7020
  • Operating Supply Voltage
    3.6V
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.RF Transceiver ASK/FSK 2.5V/3.3V 48-Pin LFCSP EP T/R20003RFQ
Analog Devices Inc.RF Transceiver ASK/FSK 2.5V/3.3V 48-Pin LFCSP EP T/R14BUY
Analog Devices Inc.ANALOG DEVICES - ADF7020-1BCPZ - TRANSCEIVER IBAND, SMD, LFCSP-4810000RFQ