Analog Devices Inc. EVAL-ADF7020-1DBZ8BOARD EVAL ADF7020-1 128-142MHZ
The Analog Devices EVAL-ADF7020-1DBZ8 is an evaluation board for the ADF7020-1 ISM Band Transceiver. This board is designed to evaluate the performance of the ADF7020-1 transceiver in the Industrial, Scientific, and Medical (ISM) Band. The board includes a variety of features to facilitate evaluation of the transceiver, including a USB interface, a power supply, and a variety of test points. The board also includes a variety of on-board components, such as a crystal oscillator, a voltage regulator, and a power amplifier. The board is designed to be used with the ADF7020-1 Evaluation Software, which provides a graphical user interface for configuring and testing the transceiver. The board is also compatible with a variety of development tools, such as the Analog Devices VisualDSP++ and the IAR Embedded Workbench.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTransceiver, ASK
- Frequency128MHz~142MHz
- Base Part NumberADF7020
- Operating Supply Voltage3.6V
- Supplied ContentsBoard(s)
- Evaluation KitYes
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | RF Transceiver ASK/FSK 2.5V/3.3V 48-Pin LFCSP EP T/R | 20003 | RFQ | |
| Analog Devices Inc. | RF Transceiver ASK/FSK 2.5V/3.3V 48-Pin LFCSP EP T/R | 14 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES - ADF7020-1BCPZ - TRANSCEIVER IBAND, SMD, LFCSP-48 | 10000 | RFQ |


Product
Brand
Articles
Tools