web counter

Analog Devices Inc. EVAL-ADF7020DBZ3BOARD EVAL ADF7020 433-445MHZ

Analog Devices Inc. EVAL-ADF7020DBZ3 Reference Design 2
Analog Devices Inc. EVAL-ADF7020DBZ3 Reference Design 1
Analog Devices Inc. EVAL-ADF7020DBZ3 Reference Design 2
Analog Devices Inc. EVAL-ADF7020DBZ3 Reference Design 1
Analog Devices Inc. EVAL-ADF7020DBZ3 Reference Design 1
Analog Devices Inc. EVAL-ADF7020DBZ3 Reference Design 2

Applications:

Wireless Communication >

RF Transceiver

End Products:

IndustrialMedical MeterWirelessSecurity SystemRemote ControlRemote Keyless EntryFactory AutomationIndustrial ControlMetering

ECAD Model:

Description

The Analog Devices EVAL-ADF7020DBZ3 Evaluation Board is designed to evaluate the performance of the ADF7020 ISM Band Transceiver. This board is ideal for industrial, scientific, and medical (ISM) applications. It features a wide range of features, including a low-power, low-cost, high-performance transceiver, a wide range of frequency bands, and a wide range of modulation schemes. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is also designed to be compatible with a variety of development tools, including the Analog Devices VisualDSP++ and the Analog Devices ADF7020 Evaluation Kit.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Transceiver, ASK
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Frequency
    426MHz~445MHz
  • Base Part Number
    ADF7020
  • Operating Supply Voltage
    3.6V
  • Supplied Contents
    Board(s), Accessories
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADF7020BCPZ TRANSCEIVER, ASK/FSK, SMD, LFCSP-48250BUY
Analog Devices Inc.RF Transceiver ASK/FSK 2.5V/3.3V 48-Pin LFCSP EP T/R3000BUY
Analog DevicesRF Transceiver ASK/FSK 2.5V/3.3V 48-Pin LFCSP EP T/R0RFQ