web counter

Analog Devices Inc. EVAL-ADM1062LFEBBOARD EVALUATION FOR ADM1062LF

Analog Devices Inc. EVAL-ADM1062LFEB Reference Design 1
Analog Devices Inc. EVAL-ADM1062LFEB Reference Design 1
Analog Devices Inc. EVAL-ADM1062LFEB Reference Design 1
Analog Devices Inc. EVAL-ADM1062LFEB Reference Design 1

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

Computers and PeripheralsCentral Office SwitchServersDSL Line CardCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADM1062LFEB is an evaluation board designed to evaluate the ADM1062ACP Voltage Supervisor Sequencer. This board is ideal for use in computers and peripherals, providing a reliable and efficient way to monitor and control power supply sequencing. It features a wide range of features, including adjustable voltage thresholds, adjustable delay times, and adjustable reset times. It also includes a built-in watchdog timer and a power-on reset circuit. The board is easy to use and provides a comprehensive set of features for monitoring and controlling power supply sequencing.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    ADM1062
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Utilized IC / Part
    ADM1062
  • Supplied Contents
    Board(s), Cable(s), Accessories
  • Evaluation Kit
    Yes
  • Primary Attributes
    10 Inputs, 10 Outputs (6 can be FET Drivers)
  • Embedded
    No
  • Secondary Attributes
    Graphic User Interface
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC I/O EXPANDER I2C 8B 20TVSOP5000BUY
Microchip Technology24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8195BUY
Analog Devices Inc.ANALOG DEVICES - ADG333ABRZ - ANALOG SWITCH, QUAD, SPDT, SOIC-2041RFQ
Analog Devices Inc.IC ADC 12BIT 8CHAN I2C 20TSSOP60RFQ
Analog Devices Inc.IC, DIGITAL POT 8BIT 200K QUAD, SMD880RFQ
Analog Devices Inc.IC OPAMP GP 1.3MHZ 8MSOP150RFQ
Analog Devices Inc.Analog Switch Quad SPDT 20-Pin SOIC W T/R466RFQ
Analog Devices Inc.Digital Potentiometer 256POS 200kOhm Quad Automotive 24-Pin TSSOP T/R13BUY
Analog Devices Inc.IC DGTL POT QUAD 20K 24-TSSOP10BUY