web counter

Analog Devices Inc. EVAL-ADM1069LQEBZANALOG DEVICES EVAL-ADM1069LQEBZ ADM1069LQEBZ EVALUATION MODULE

Analog Devices Inc. EVAL-ADM1069LQEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1069LQEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1069LQEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1069LQEBZ Reference Design 1

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

Computers and PeripheralsCentral Office SwitchServersDSL Line CardCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADM1069LQEBZ and EVAL-ADM1068LQEBZ Evaluation Boards are designed to evaluate the ADM1068ASTZ Voltage Supervisor Sequencer for complex sequencing. These boards feature a wide range of features, including a voltage supervisor, a sequencer, a watchdog timer, and a power-on reset. The boards are designed to be used with computers and peripherals, and are capable of providing reliable power sequencing and monitoring. The boards are also designed to be easy to use, with a simple user interface and a wide range of configuration options. The boards are also designed to be highly reliable, with a wide range of protection features to ensure that the system is always running smoothly.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADM1069
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Output Voltage
    1.551V
  • Utilized IC / Part
    ADM1069
  • Supplied Contents
    Board(s), Cable(s)
  • Resolution
    1.5 B
  • Evaluation Kit
    Yes
  • Primary Attributes
    10 Channel Supervisor / Sequencer, 6 Voltage Output DACs
  • Embedded
    No
  • Secondary Attributes
    GUI Programmable via SMBus (via USB)
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC MUX/DEMUX QUAD 2X1 16QSOP15RFQ
Analog Devices Inc.Digital Potentiometer 256POS 100KOhm Quad 24-Pin LFCSP EP T/R187BUY
Analog Devices Inc.Analog Multiplexer Quad 2:1 Automotive 16-Pin QSOP T/R484RFQ
Analog Devices Inc.Digital Potentiometer 256POS 10KOhm Quad 24-Pin LFCSP EP T/R1465RFQ
Analog Devices Inc.Analog Multiplexer Quad 2:1 Automotive 16-Pin QSOP T/R1412BUY