web counter

Analog Devices Inc. EVAL-ADM1166TQEBZANALOG DEVICES EVAL-ADM1166TQEBZ ADM1166TQEBZ EVALUATION MODULE

Analog Devices Inc. EVAL-ADM1166TQEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1166TQEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1166TQEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1166TQEBZ Reference Design 1

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

Computers and PeripheralsCentral Office SwitchServersDSL Line CardCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADM1166TQEBZ and EVAL-ADM1069LQEBZ Evaluation Boards are designed to evaluate the ADM1069ASTZ Voltage Supervisor Sequencer for complex sequencing. The boards feature a wide range of peripherals, including a USB-to-UART bridge, a microSD card socket, a temperature sensor, and a voltage supervisor. The boards also feature a variety of connectors, including a USB Type-C connector, a micro-USB connector, and a JTAG connector. The boards are designed to be used with a variety of computers, including PCs, laptops, and embedded systems. The boards are also compatible with a variety of development tools, including the Analog Devices VisualDSP++ and the Analog Devices CrossCore Embedded Studio.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    Super Sequencer®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADM1166
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Output Voltage
    12.5V
  • Utilized IC / Part
    ADM1166
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SERIES 0.04% 8SOIC16RFQ
Analog Devices Inc.ANALOG DEVICES AD8139ARDZ Differential Amplifier, ADC Driver, 1 Amplifiers, 500 V, 1.001 dB, 440 MHz, -40 C, 125 C66RFQ
Analog Devices Inc.IC OPAMP VFB 600MHZ 8SOIC1000RFQ
Analog Devices Inc.ANALOG DEVICES AD7986BCPZ. IC, SAR ADC, 18BIT, 2MSPS, LFCSP-20363BUY
Analog Devices Inc.SP Amp DIFF AMP Single R-R O/P ±6V/12V 8-Pin SOIC N EP T/R3000RFQ
Analog Devices Inc.IC ADC 18BIT 2MSPS SAR 20LFCSP19BUY
Analog Devices Inc.SP Amp DIFF AMP Single R-R O/P ±6V/12V 8-Pin SOIC N EP T/R88RFQ
Analog Devices Inc.V-Ref Precision 5V 30mA 8-Pin SOIC N T/R10000RFQ
Analog Devices Inc.ANALOG DEVICES AD8032ARZ-REEL7Operational Amplifier, Dual, 80 MHz, 2 Amplifier, 30 V/s,1.35V to6V, SOIC, 8 Pins7566RFQ
Analog Devices Inc.ANALOG DEVICES ADP1715ARMZ-R7. IC, ADJ LDO REG, 0.8V TO 5V, 0.5A, MSOP81202RFQ