web counter

Analog Devices Inc. EVAL-ADM1169LQEBZANALOG DEVICES EVAL-ADM1169LQEBZ ADM1169LQEBZ EVALUATION MODULE

Analog Devices Inc. EVAL-ADM1169LQEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1169LQEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1169LQEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1169LQEBZ Reference Design 1

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

Computers and PeripheralsCentral Office SwitchServersDSL Line CardCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADM1169LQEBZ and EVAL-ADM1168LQEBZ Evaluation Boards are designed to evaluate the ADM1168ASTZ Voltage Supervisor Sequencer for complex sequencing. The boards feature a wide range of features, including a wide input voltage range, adjustable reset thresholds, adjustable reset timeout, adjustable reset delay, adjustable reset pulse width, adjustable reset pulse polarity, adjustable reset pulse duration, adjustable reset pulse frequency, adjustable reset pulse amplitude, adjustable reset pulse width, adjustable reset pulse polarity, adjustable reset pulse duration, adjustable reset pulse frequency, adjustable reset pulse amplitude, adjustable reset pulse width, adjustable reset pulse polarity, adjustable reset pulse duration, adjustable reset pulse frequency, adjustable reset pulse amplitude, adjustable reset pulse width, adjustable reset pulse polarity, adjustable reset pulse duration, adjustable reset pulse frequency, adjustable reset pulse amplitude, adjustable reset pulse width, adjustable reset pulse polarity, adjustable reset pulse duration, adjustable reset pulse frequency, adjustable reset pulse amplitude, adjustable reset pulse width, adjustable reset pulse polarity, adjustable reset pulse duration, adjustable reset pulse frequency, adjustable reset pulse amplitude, adjustable reset pulse width, adjustable reset pulse polarity, adjustable reset pulse duration, adjustable reset pulse frequency, adjustable reset pulse amplitude, adjustable reset pulse width, adjustable reset pulse polarity, adjustable reset pulse duration, adjustable reset pulse frequency, adjustable reset pulse amplitude, adjustable reset pulse width, adjustable reset pulse polarity, adjustable reset pulse duration, adjustable reset pulse frequency, adjustable reset pulse amplitude, adjustable reset pulse width, adjustable reset pulse polarity, adjustable reset pulse duration, adjustable reset pulse frequency, adjustable reset pulse amplitude, adjustable reset pulse width, adjustable reset pulse polarity, adjustable reset pulse duration, adjustable reset pulse frequency, adjustable reset pulse amplitude, adjustable reset pulse width, adjustable reset pulse polarity, adjustable reset pulse duration, adjustable reset pulse frequency, adjustable reset pulse amplitude, adjustable reset pulse width, adjustable reset pulse pol

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    Super Sequencer®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    85°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADM1169
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Output Voltage
    12.5V
  • Utilized IC / Part
    ADM1169
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Features
    I2C
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC SYNTH PLL RF F-N FREQ 16TSSOP5BUY
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ