web counter

Linear Technology/Analog Devices DC1633BDEMO BOARD LTC2933IGN PROGR EE

Linear Technology/Analog Devices DC1633B Reference Design 2
Linear Technology/Analog Devices DC1633B Reference Design 1
Linear Technology/Analog Devices DC1633B Reference Design 2
Linear Technology/Analog Devices DC1633B Reference Design 1
Linear Technology/Analog Devices DC1633B Reference Design 1
Linear Technology/Analog Devices DC1633B Reference Design 2

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

Communications and TelecomServersData Storage DevicesCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1633B-B Demonstration Board is a versatile platform for evaluating the LTC2933 Programmable Hex Voltage Supervisor with EEPROM, Communications and Telecom Power Supply Supervisor. This board features a wide range of features, including a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.8V to 5.5V, and programmable overvoltage, undervoltage, and overcurrent protection. It also includes an EEPROM for storing configuration settings, and a communications port for remote monitoring and control. The board is designed to provide a comprehensive evaluation of the LTC2933, and is ideal for use in telecom power supply applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Utilized IC / Part
    LTC2933
  • Supplied Contents
    Board(s)
  • Primary Attributes
    6-Channel (Hex)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.129RFQ
Microchip TechnologyMICROCHIP - 24AA02T-I/OT - EEPROM, 2 Kbit, 256 x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins6000RFQ