web counter

Analog Devices Inc. EVAL-ADM1064TQEBZEVALUATION BOARD I.C.

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

Computers and PeripheralsCentral Office SwitchServersDSL Line CardCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADM1064TQEBZ and EVAL-ADM1063TQEBZ Evaluation Boards are designed to evaluate the ADM1063ASUZ Voltage Supervisor Sequencer for complex sequencing applications. These boards feature a wide range of features, including a high-accuracy voltage supervisor, a programmable sequencer, and a wide range of digital and analog I/O. The boards are designed to be used with computers and peripherals, allowing for easy integration into existing systems. The boards are also designed to be used with a variety of power supplies, allowing for flexibility in power management. The boards are also designed to be used with a variety of communication protocols, allowing for easy integration into existing networks.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 3 weeks ago)
  • Number of Pins
    0
  • Mfr
    Analog Devices Inc.
  • Package
    Bulk
  • Product Status
    Active
  • Base Product Number
    ADM1064
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • RoHS
    Compliant
  • Factory Pack QuantityFactory Pack Quantity
    1
  • Manufacturer
    Analog Devices Inc.
  • Brand
    Analog Devices
  • Tool Is For Evaluation Of
    ADM1064
  • For Use With
    ADM1064
  • Series
    -
  • Packaging
    Bulk
  • Type
    Power Management
  • Subcategory
    Development Tools
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Utilized IC / Part
    ADM1064
  • Supplied Contents
    Board(s)
  • Resolution
    1.5 B
  • Product Type
    Power Management IC Development Tools
  • Evaluation Kit
    Yes
  • Primary Attributes
    10 Inputs, 10 Outputs (6 can be FET Drivers)
  • Embedded
    No
  • Secondary Attributes
    3.3V LVCMOS Input Tolerant for SMBus Interface
  • Product
    Development Kits
  • Product Category
    Power Management IC Development Tools
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADUM1250ARZ - Digital Isolator, Dual, 2 Channel, 150 ns, 3 V, 5.5 V, SOIC, 8 Pins0RFQ
NXP SemiconductorsMCU 16-bit/32-bit ARM7TDMI-S RISC 512KB Flash 3.3V 100-Pin LQFP16317RFQ
Analog Devices Inc.ANALOG DEVICES ADUM1401BRWZ Digital Isolator, Quad, 4, 50 ns, 2.7 V, 5.5 V, SOIC, 16 Pins0RFQ
Analog Devices Inc.ANALOG DEVICES AD8553ARMZ Instrument Amplifier, 1, 4 V, 1.8V to 5.5V, MSOP10RFQ