web counter

Analog Devices Inc. EVAL-ADM1067TQEBZANALOG DEVICES EVAL-ADM1067TQEBZ ADM1067TQEBZ EVALUATION MODULE

Analog Devices Inc. EVAL-ADM1067TQEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1067TQEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1067TQEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1067TQEBZ Reference Design 1

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

Computers and PeripheralsCentral Office SwitchServersDSL Line CardCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADM1067TQEBZ and EVAL-ADM1066TQEBZ Evaluation Boards are designed to evaluate the ADM1066ASUZ Voltage Supervisor Sequencer for complex sequencing. These boards are ideal for use in computers and peripherals, providing a reliable and efficient way to monitor and control power sequencing. The boards feature a wide range of features, including adjustable voltage thresholds, adjustable delay times, and adjustable sequencing order. The boards also feature a built-in LCD display for easy monitoring and control. The boards are designed to be easy to use and configure, making them ideal for use in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    ADM1067
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Utilized IC / Part
    ADM1067
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    10 Channel Supervisor / Sequencer, 6 Voltage Output DACs
  • Embedded
    No
  • Secondary Attributes
    GUI Programmable via SMBus (via USB)
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining