Analog Devices Inc. EVAL-ADM1063TQEBZBOARD EVALUATION FOR ADM1063TQ
The Analog Devices EVAL-ADM1063TQEBZ and EVAL-ADM1062TQEBZ Evaluation Boards are designed to evaluate the ADM1062ASUZ Voltage Supervisor Sequencer for complex sequencing applications. The boards feature a wide range of features, including a voltage supervisor, a sequencer, a watchdog timer, and a temperature sensor. The voltage supervisor monitors the system voltage and can be programmed to generate a reset signal when the voltage drops below a certain threshold. The sequencer can be programmed to generate a sequence of events, such as powering up and down components in a specific order. The watchdog timer can be used to detect system hangs and reset the system. The temperature sensor can be used to monitor the temperature of the system and generate an alert when the temperature exceeds a certain threshold. The boards are compatible with a variety of computers and peripherals, making them ideal for complex sequencing applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- Max Operating Temperature85°C
- Min Operating Temperature-40°C
- Base Part NumberADM1063
- FunctionPower Supply Supervisor/Tracker/Sequencer
- Output Voltage12V
- Interface2-Wire, I2C, USB
- Utilized IC / PartADM1063
- Supplied ContentsBoard(s), Cable(s)
- Resolution1.5 B
- Evaluation KitYes
- Primary Attributes10 Channel Supervisor / Sequencer, 6 Voltage Output DACs
- EmbeddedNo
- Secondary AttributesGUI Programmable via SMBus (via USB)
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD5171BRJZ10-R2Non Volatile Digital Potentiometer, 10 kohm, Single, I2C, Serial, Linear,30%, 2.7 V | 197 | BUY |


Product
Brand
Articles
Tools