web counter

Analog Devices Inc. EVAL-ADM1065TQEBZANALOG DEVICES EVAL-ADM1065TQEBZ ADM1065TQEBZ EVALUATION MODULE

Analog Devices Inc. EVAL-ADM1065TQEBZ Reference Design 6
Analog Devices Inc. EVAL-ADM1065TQEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1065TQEBZ Reference Design 2
Analog Devices Inc. EVAL-ADM1065TQEBZ Reference Design 3
Analog Devices Inc. EVAL-ADM1065TQEBZ Reference Design 4
Analog Devices Inc. EVAL-ADM1065TQEBZ Reference Design 5
Analog Devices Inc. EVAL-ADM1065TQEBZ Reference Design 6
Analog Devices Inc. EVAL-ADM1065TQEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1065TQEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM1065TQEBZ Reference Design 2
Analog Devices Inc. EVAL-ADM1065TQEBZ Reference Design 3
Analog Devices Inc. EVAL-ADM1065TQEBZ Reference Design 4
Analog Devices Inc. EVAL-ADM1065TQEBZ Reference Design 5
Analog Devices Inc. EVAL-ADM1065TQEBZ Reference Design 6

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

Computers and PeripheralsCentral Office SwitchServersDSL Line CardCommunications and Telecom

ECAD Model:

Description

The Analog Devices EVAL-ADM1065TQEBZ and EVAL-ADM1064TQEBZ Evaluation Boards are designed to evaluate the ADM1064ASUZ Voltage Supervisor Sequencer for complex sequencing applications. The boards feature a wide range of features, including a voltage supervisor, a sequencer, a watchdog timer, and a power-on reset. The boards are designed to be used with computers and peripherals, and are capable of providing reliable power sequencing and monitoring. The boards are also designed to be easy to use, with a simple user interface and intuitive controls. The boards are also designed to be highly reliable, with a wide range of safety features and robust construction.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    ADM1065
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Utilized IC / Part
    ADM1065
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    10 Channel Supervisor / Sequencer, 6 Voltage Output DACs
  • Embedded
    No
  • Secondary Attributes
    GUI Programmable via SMBus (via USB)
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC VREF SERIES 0.04% 8SOIC16RFQ
Analog Devices Inc.ANALOG DEVICES - AD8032ARMZ - Operational Amplifier, Dual, 2 Amplifier, 80 MHz, 30 V/µs, 2.7V to 12V, MSOP, 8 Pins58RFQ
Analog Devices Inc.ANALOG DEVICES - AD7980BRMZ - Analogue to Digital Converter, 16 bit, 1 MSPS, Differential, Serial, SPI, Single, 2.375 V0RFQ
Analog Devices Inc.ANALOG DEVICES - ADA4841-1YRZ-R7 - OP AMP, 80MHZ, 13V/uS, SOIC-811RFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ
ON SemiconductorNC7SZ08 Series 5.5 V 32 mA TinyLogic® UHS Two-Input AND Gate - SOT-23-5191290RFQ