Analog Devices Inc. EVAL-ADM1066TQEBZANALOG DEVICES EVAL-ADM1066TQEBZ ADM1066TQEBZ EVALUATION MODULE
The Analog Devices EVAL-ADM1066TQEBZ and EVAL-ADM1065TQEBZ Evaluation Boards are designed to evaluate the ADM1065ASUZ Voltage Supervisor Sequencer for complex sequencing applications. The boards feature a wide range of features, including a voltage supervisor, a sequencer, a watchdog timer, and a temperature sensor. The voltage supervisor provides a wide range of voltage levels, allowing for precise control of the system's power supply. The sequencer allows for complex sequencing of power-up and power-down operations, ensuring that the system is powered up and down in the correct order. The watchdog timer monitors the system's operation and can reset the system if it detects an error. The temperature sensor allows for monitoring of the system's temperature, ensuring that the system is operating within its specified temperature range. The boards are compatible with a wide range of computers and peripherals, making them ideal for use in a variety of applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- Base Part NumberADM1066
- FunctionPower Supply Supervisor/Tracker/Sequencer
- InterfaceI2C
- Utilized IC / PartADM1066
- Supplied ContentsBoard(s), Cable(s)
- Resolution1.5 B
- Evaluation KitYes
- Primary Attributes10 Channel Supervisor / Sequencer, 6 Voltage Output DACs
- EmbeddedNo
- Secondary AttributesGUI Programmable via SMBus (via USB)
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | Energy Measurement 28-Pin LFCSP EP T/R | 5000 | BUY | |
| Analog Devices Inc. | IC ENERGY METERING 3PH 28LFCSP | 1800 | BUY |


Product
Brand
Articles
Tools