Analog Devices Inc. EVAL-ADM1073MEBZHot Swap Controller Micro Evaluation Board
Description
The Analog Devices EVAL-ADM1073MEBZ is a Hot-Swap Controller designed for use in Central Office Switch, Computers and Peripherals. It provides a cost-effective solution for hot-swapping of power supplies, hard drives, and other peripherals. The controller features a wide input voltage range of 4.5V to 28V, and a low quiescent current of only 1.5mA. It also offers a wide range of protection features, including over-voltage, over-current, and over-temperature protection. The EVAL-ADM1073MEBZ is designed to be easy to use and configure, and is compatible with a variety of microcontrollers.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 weeks ago)
- Factory Lead Time8 Weeks
- MountExternal
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- Base Part NumberADM1073
- FunctionHot Swap Controller
- Utilized IC / PartADM1073
- Supplied ContentsBoard(s), Accessories
- Evaluation KitYes
- Primary AttributesProgrammable Current Limit and Operating Voltage Range
- EmbeddedNo
- Secondary AttributesOn-Board LEDs
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | 8-bit Microcontrollers - MCU S08 8BIT MICROCONTROLLER | 16 | RFQ |


Product
Brand
Articles
Tools