web counter

Analog Devices Inc. EVAL-ADM2490EEBZANALOG DEVICES EVAL-ADM2490EEBZADM2490EEBZ EVALUATION MODULE

Analog Devices Inc. EVAL-ADM2490EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM2490EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM2490EEBZ Reference Design 1
Analog Devices Inc. EVAL-ADM2490EEBZ Reference Design 1

Applications:

Wireless Communication >

RF Transceiver

End Products:

Communications and TelecomCommunications and TelecomIndustrial

ECAD Model:

Description

The Analog Devices EVAL-ADM2490EEBZ is an evaluation board for the ADM2490E, a 5 kV signal isolated, high speed, 16 Mbps, ESD protected, full duplex, iCoupler isolated RS-485 transceiver. This board is designed for use in communications and telecom applications, providing a reliable and robust solution for data transmission. It features a wide operating temperature range, low power consumption, and a high level of ESD protection. The board also includes a variety of features such as a built-in test circuit, a power-on reset circuit, and a power-on LED indicator. The EVAL-ADM2490EEBZ is an ideal solution for applications requiring reliable and robust data transmission.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Max Operating Temperature
    105°C
  • Base Part Number
    ADM2490
  • Function
    Transceiver, RS-422, RS-485
  • Operating Supply Voltage
    5V
  • Interface
    RS-485
  • Utilized IC / Part
    ADM2490E
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 5V 500MA 8SOIC2RFQ
Analog Devices Inc.5.7KV ISOLATED CAN-FD TRANSCEIVE59260RFQ