Analog Devices Inc. EVAL-ADM3051EBZEVAL BOARD FOR ADM3051
The Analog Devices EVAL-ADM3051EBZ is an evaluation board for the ADM3051 isolated CAN transceiver. This board is designed for industrial automation applications and provides a platform for testing and evaluating the performance of the ADM3051 transceiver. It features a wide range of features, including a CAN transceiver, a CAN bus connector, a power supply, and a CAN bus termination resistor. The board also includes a CAN bus monitor, a CAN bus activity LED, and a CAN bus status LED. The board is designed to be used with a variety of CAN bus protocols, including CANopen, DeviceNet, and J1939. The board is also compatible with a variety of microcontrollers, including the PIC18F4550, PIC18F45K50, and PIC18F46K20. The board is also RoHS compliant and is designed to meet the requirements of industrial automation applications.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- MountScrew
- Package / CaseSOIC
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- Base Part NumberADM3051
- FunctionCANbus Controller
- Operating Supply Voltage5V
- InterfaceCAN
- Utilized IC / PartADM3051
- Supplied ContentsBoard(s)
- Evaluation KitYes
- EmbeddedNo
- Secondary AttributesShort-Circuit and Thermal Protection
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | Digital Isolator CMOS 7-CH 17MHZ 20-Pin SSOP Tube | 165 | BUY |


Product
Brand
Articles
Tools