web counter

Maxim Integrated MAX14880EVKIT#EVAL MAX14880 TXRX CAN

Maxim Integrated MAX14880EVKIT# Reference Design 3
Maxim Integrated MAX14880EVKIT# Reference Design 1
Maxim Integrated MAX14880EVKIT# Reference Design 2
Maxim Integrated MAX14880EVKIT# Reference Design 3
Maxim Integrated MAX14880EVKIT# Reference Design 1
Maxim Integrated MAX14880EVKIT# Reference Design 1
Maxim Integrated MAX14880EVKIT# Reference Design 2
Maxim Integrated MAX14880EVKIT# Reference Design 3

Applications:

Isolation >

Isolated CAN

End Products:

IndustrialGear-BoxHVACBuilding AutomationIndustrial Control

ECAD Model:

Description

The MAX14880EVKIT-EVKIT# is an evaluation kit for the MAX14879 3.5K Isolated CAN Transceiver, designed for industrial automation applications. This kit includes a MAX14880EVKIT# board, which features a MAX14879 transceiver, a CAN transceiver, and a CAN transceiver interface. The board also includes a USB-to-CAN interface, allowing users to connect the board to a PC for easy evaluation and testing. The kit also includes a MAX14880EVKIT# software package, which provides a graphical user interface for configuring and testing the transceiver. The MAX14880EVKIT-EVKIT# is an ideal solution for evaluating and testing the MAX14879 transceiver in industrial automation applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX14880
  • Function
    CANbus
  • Utilized IC / Part
    MAX14878, MAX14879. MAX14880
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Isolated
  • Embedded
    No
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLDO Regulator Pos 1.25V to 5V 5V 0.5A 6-Pin SOT-230RFQ