web counter

Maxim Integrated MAX33054ESHLD#EVAL MAX33054 TXRX CAN

Maxim Integrated MAX33054ESHLD# Reference Design 2
Maxim Integrated MAX33054ESHLD# Reference Design 1
Maxim Integrated MAX33054ESHLD# Reference Design 2
Maxim Integrated MAX33054ESHLD# Reference Design 1
Maxim Integrated MAX33054ESHLD# Reference Design 1
Maxim Integrated MAX33054ESHLD# Reference Design 2

Applications:

Isolation >

Isolated CAN

End Products:

IndustrialIndustrial Automation HMIInstrumentationMotor ControlProgrammable Logic ControllerBuilding AutomationDronesSmart Grid

ECAD Model:

Description

The Maxim Integrated MAX33054ESHLD-ESHLD# Evaluation Kit is designed for use with the MAX33054E +3.3V, 2Mbps CAN Transceiver with ±65V Fault Protection, ±25V CMR and ±25kV ESD, Industrial Temp. This evaluation kit provides a complete platform for evaluating the performance of the MAX33054E CAN transceiver. It includes a MAX33054E CAN transceiver, a MAX33054ESHLD-ESHLD# evaluation board, and a USB-to-CAN adapter. The evaluation board provides a convenient way to evaluate the performance of the MAX33054E CAN transceiver in a variety of applications. The USB-to-CAN adapter allows for easy connection to a PC for data logging and analysis. The evaluation kit also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX33054
  • Function
    CANbus
  • Utilized IC / Part
    MAX33054E
  • Contents
    Board(s)
  • Platform
    Arduino
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining