web counter

Analog Devices Inc. EVAL-ADM3053EBZBOARD EVAL FOR ADM3053EBZ

Analog Devices Inc. EVAL-ADM3053EBZ Reference Design 3
Analog Devices Inc. EVAL-ADM3053EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3053EBZ Reference Design 2
Analog Devices Inc. EVAL-ADM3053EBZ Reference Design 3
Analog Devices Inc. EVAL-ADM3053EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3053EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3053EBZ Reference Design 2
Analog Devices Inc. EVAL-ADM3053EBZ Reference Design 3

Applications:

Isolation >

Isolated CAN

End Products:

IndustrialIndustrial Automation HMIBuilding AutomationInfrastructureProcess ControlIndustrial Networking

ECAD Model:

Description

The Analog Devices EVAL-ADM3053EBZ Evaluation Board is designed to evaluate the ADM3053 Signal and Power Isolated CAN Transceiver with Integrated Isolated DC-to-DC Converter. This board is ideal for industrial automation and control applications, providing a reliable and robust solution for data communication in harsh environments. The board features a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a wide range of operating voltages and providing a high level of signal and power isolation. The board also includes a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a wide range of operating voltages and providing a high level of signal and power isolation. The board also includes a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a wide range of operating voltages and providing a high level of signal and power isolation. The board also includes a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a wide range of operating voltages and providing a high level of signal and power isolation. The board also includes a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a wide range of operating voltages and providing a high level of signal and power isolation. The board also includes a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a wide range of operating voltages and providing a high level of signal and power isolation. The board also includes a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a wide range of operating voltages and providing a high level of signal and power isolation. The board also includes a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a wide range of operating voltages and providing a high level of signal and power isolation. The board also includes a CAN transceiver with integrated isolated DC-to-DC converter, allowing for a

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    IsoPower®, iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADM3053
  • Operating Supply Voltage
    3.3V
  • Interface
    CAN
  • Utilized IC / Part
    ADM3053
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADXL335BCPZ - MEMS Accelerometer, 3-Axis, Analogue, X, Y, Z, ± 3g, 1.8 V, 3.6 V, LFCSP2RFQ
Analog Devices Inc.ACCELEROMETER 3G ANALOG 16LFCSP11226RFQ
Analog Devices Inc.ACCELEROMETER 3G ANALOG 16LFCSP2500RFQ