web counter

Maxim Integrated MAX14883EEVKIT#EVAL FOR MAX14883

Maxim Integrated MAX14883EEVKIT# Reference Design 3
Maxim Integrated MAX14883EEVKIT# Reference Design 1
Maxim Integrated MAX14883EEVKIT# Reference Design 2
Maxim Integrated MAX14883EEVKIT# Reference Design 3
Maxim Integrated MAX14883EEVKIT# Reference Design 1
Maxim Integrated MAX14883EEVKIT# Reference Design 1
Maxim Integrated MAX14883EEVKIT# Reference Design 2
Maxim Integrated MAX14883EEVKIT# Reference Design 3

Applications:

Isolation >

Isolated CAN

End Products:

IndustrialGear-BoxHVACBuilding AutomationIndustrial Control

ECAD Model:

Description

The MAX14883EEVKIT-EEVKIT# is an evaluation kit for the MAX14883E CAN Transceiver with ±60V Fault Protection Selectable Polarity and Industrial Temperature Range. This kit includes a MAX14883E CAN Transceiver, a MAX14883E Evaluation Board, and a USB-to-CAN Interface Board. The MAX14883E CAN Transceiver is a high-speed, low-power, fault-protected CAN transceiver that supports data rates up to 1 Mbps. It features ±60V fault protection, selectable polarity, and an industrial temperature range of -40°C to +85°C. The evaluation board allows for easy evaluation of the MAX14883E CAN Transceiver, and the USB-to-CAN Interface Board provides a convenient connection to a PC for data logging and analysis.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX14883
  • Utilized IC / Part
    MAX14883E
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining