web counter

Maxim Integrated MAX33053ESHLD#EVAL MAX33053 TXRX CAN

Maxim Integrated MAX33053ESHLD# Reference Design 2
Maxim Integrated MAX33053ESHLD# Reference Design 1
Maxim Integrated MAX33053ESHLD# Reference Design 2
Maxim Integrated MAX33053ESHLD# Reference Design 1
Maxim Integrated MAX33053ESHLD# Reference Design 1
Maxim Integrated MAX33053ESHLD# Reference Design 2

Applications:

Isolation >

Isolated CAN

End Products:

IndustrialIndustrial Automation HMIInstrumentationMotor ControlProgrammable Logic ControllerBuilding AutomationDronesSmart Grid

ECAD Model:

Description

The Maxim Integrated MAX33053ESHLD-ESHLD# Evaluation Kit is designed for use with the MAX33053E +3.3V, 2Mbps CAN Transceiver with ±65V Fault Protection, ±25V CMR and ±25kV ESD, Industrial Temp. This evaluation kit provides a complete platform for evaluating the performance of the MAX33053E CAN transceiver. It includes a MAX33053E CAN transceiver, a MAX33053ESHLD-ESHLD# evaluation board, and a USB-to-CAN adapter. The evaluation board provides a convenient way to evaluate the performance of the MAX33053E CAN transceiver. It includes a power supply, a CAN transceiver, and a CAN bus connector. The USB-to-CAN adapter allows for easy connection to a PC for data logging and analysis. The MAX33053ESHLD-ESHLD# Evaluation Kit is an ideal solution for evaluating the performance of the MAX33053E CAN transceiver in industrial applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    MAX33053
  • Function
    CANbus
  • Utilized IC / Part
    MAX33053E
  • Contents
    Board(s)
  • Platform
    Arduino
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining