Analog Devices Inc. EVAL-ADM3054EBZSilicon Manufacturer:Analog Devices; Silicon Core Number:-; Kit Application Type:Interface; Application Sub Type:CAN Bus; Kit Contents:- ;RoHS Compliant: Yes
Description
The Analog Devices EVAL-ADM3054EBZ is an evaluation board for the ADM3054 5kV rms signal isolated high speed CAN transceiver with bus protection. This board is designed for industrial automation and control applications. It features a 5kV rms signal isolation barrier, a high speed CAN transceiver, and a bus protection circuit. The board also includes a CAN transceiver interface, a CAN bus connector, and a power supply connector. The board is designed to provide a reliable and robust connection between CAN networks and other industrial automation and control systems. The board is also designed to be easy to use and configure, making it ideal for prototyping and testing applications.
Specifications
Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Connector TypeSMB
- TypeInterface
- Base Part NumberADM3054
- FunctionCANbus Controller
- Operating Supply Voltage3.3V
- InterfaceCAN
- Utilized IC / PartADM3054
- Supplied ContentsBoard(s)
- Evaluation KitYes
- EmbeddedNo
- Secondary AttributesShort-Circuit and Thermal Protection
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES - ADF7021BCPZ - RF Transceiver, 80Mhz to 950Mhz, 2FSK, 3FSK, 4FSK, MSK, 32.8Kbps, 2.3V to 3.6V, LFCSP-48 | 15000 | RFQ |


Product
Brand
Articles
Tools