web counter

Analog Devices Inc. EVAL-ADM3052EBZBOARD EVAL FOR ADM3052EBZ

Analog Devices Inc. EVAL-ADM3052EBZ Reference Design 3
Analog Devices Inc. EVAL-ADM3052EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3052EBZ Reference Design 2
Analog Devices Inc. EVAL-ADM3052EBZ Reference Design 3
Analog Devices Inc. EVAL-ADM3052EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3052EBZ Reference Design 1
Analog Devices Inc. EVAL-ADM3052EBZ Reference Design 2
Analog Devices Inc. EVAL-ADM3052EBZ Reference Design 3

Applications:

Isolation >

Isolated CAN

End Products:

IndustrialIndustrial Automation HMIBuilding AutomationInfrastructureProcess ControlIndustrial Networking

ECAD Model:

Description

The Analog Devices EVAL-ADM3052EBZ is an evaluation board for the ADM3052 Isolated CAN Transceiver with Integrated High Voltage, Bus Side Linear Regulator. This board is designed for industrial automation and control applications, and is ideal for use in harsh environments. It features a wide operating temperature range of -40°C to +125°C, and is designed to meet the requirements of the CAN protocol. The board also includes a high voltage bus side linear regulator, which provides a regulated output voltage of up to 24V. The board also includes a CAN transceiver, which provides a high-speed, low-power, and reliable communication link between the CAN bus and the microcontroller. The board also includes a variety of connectors and jumpers, which allow for easy connection to the CAN bus and other external components.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    iCoupler®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    ADM3052
  • Operating Supply Voltage
    24V
  • Interface
    CAN
  • Utilized IC / Part
    ADM3052
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.Analog Switch Dual SPDT 10-Pin LFCSP EP T/R10BUY