web counter

Analog Devices Inc. EVAL-ADuC831QSZANALOG DEVICES EVAL-ADUC831QSZ Development Kit, 8bit 12bit ADC, 62K Byte Flash MCU, Quickstart

Analog Devices Inc. EVAL-ADuC831QSZ Reference Design 1
Analog Devices Inc. EVAL-ADuC831QSZ Reference Design 1
Analog Devices Inc. EVAL-ADuC831QSZ Reference Design 1
Analog Devices Inc. EVAL-ADuC831QSZ Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Power ManagementData LoggerPrecision InstrumentsIntelligent ControllerSystem Monitoring and ControlSmart SensorPortable InstrumentationBattery Powered InstrumentTransducers and TransmittersWeight Scale

ECAD Model:

Description

The Analog Devices EVAL-ADuC831QSZ is an evaluation kit for the ADuC831 SAR Micro-Converter MCU, Power Management ICs, and Sensor Signal Conditioners. It is designed to provide a comprehensive platform for evaluating the performance of the ADuC831 SAR Micro-Converter MCU, Power Management ICs, and Sensor Signal Conditioners. The kit includes a full-featured development board, a USB-based debug interface, and a suite of software tools. The development board features a wide range of peripherals, including an LCD display, a keypad, a temperature sensor, and a variety of analog and digital I/O. The USB-based debug interface allows for easy programming and debugging of the ADuC831 SAR Micro-Converter MCU. The software tools include a C compiler, an assembler, and a debugger. The kit also includes a comprehensive set of documentation and application notes to help users get up and running quickly.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Mounting Type
    Fixed
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    MicroConverter®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADUC831
  • Operating Supply Voltage
    9V
  • Interface
    Serial
  • Number of Bits
    8
  • Core Processor
    8052
  • Data Bus Width
    8b
  • Utilized IC / Part
    ADuC831
  • Resolution
    1.5 B
  • Evaluation Kit
    Yes
  • Core Architecture
    8052
  • Contents
    Board(s), Cable(s), Power Supply
  • Board Type
    Evaluation Platform
  • Platform
    QuickStart™
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LIN POS ADJ 300MA TSOT518RFQ
Analog Devices Inc.IC SEQUENCER/MONITOR QUAD 16QSOP1611BUY
Texas InstrumentsIC BUFFER NON-INVERT 5.5V US83297RFQ