Analog Devices Inc. EVAL-ADuC832QSZKIT DEV FOR ADUC832 QUICK START
The Analog Devices EVAL-ADuC832QSZ is an evaluation kit for the ADuC832 SAR Micro-Converter MCU, Power Management ICs, and Sensor Signal Conditioners. It is designed to provide a comprehensive platform for evaluating the performance of the ADuC832 SAR Micro-Converter MCU, Power Management ICs, and Sensor Signal Conditioners. The kit includes a full-featured development board, a USB-based debug interface, and a comprehensive set of software tools. The development board features a wide range of peripherals, including an LCD display, a keypad, a serial port, and a variety of analog and digital I/O. The USB-based debug interface provides a convenient way to program and debug the ADuC832 SAR Micro-Converter MCU. The software tools include a C compiler, an assembler, a linker, and a debugger. The kit also includes a comprehensive set of application notes and reference designs. The EVAL-ADuC832QSZ is an ideal platform for evaluating the performance of the ADuC832 SAR Micro-Converter MCU, Power Management ICs, and Sensor Signal Conditioners.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Factory Lead Time8 Weeks
- Mounting TypeFixed
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- SeriesMicroConverter®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 8-Bit
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberADUC832
- Operating Supply Voltage9V
- InterfaceSerial
- Number of Bits8
- Core Processor8052
- Data Bus Width8b
- Utilized IC / PartADuC832
- Resolution1.5 B
- Evaluation KitYes
- Core Architecture8052
- ContentsBoard(s), Cable(s), Power Supply
- Board TypeEvaluation Platform
- PlatformQuickStart™
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Grayhill Inc. | GRAYHILL 78B02T DIP / SIP Switch, 78 Series, SPST, Through Hole, 2 Circuits, DIP Unsealed, 24 VDC | 7 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADM1168ASTZ SEQUENCER/SUPERVISOR, 32LQFP | 66 | BUY | |
| Littelfuse Inc. | MAGNET 1.125"L X 0.259"W PLASTIC | 2635 | RFQ | |
| STMicroelectronics | STMICROELECTRONICS L78L33ACZLinear Voltage Regulator, Fixed, 3-Terminal, Positive, 8.3V To 30V In, 3.3V And 0.1A Out, TO-92-3 | 2500 | RFQ |


Product
Brand
Articles
Tools