Analog Devices Inc. EVAL-ADuC834QSZANALOG DEVICES EVAL-ADUC834QSZEvaluation Module, ADUC834QSZ, 8bit , 2 Layer PCB, 4pin UART & 5pin UART/ICE Headers
The Analog Devices EVAL-ADuC834QSZ is an evaluation kit for the ADuC834 micro-converter MCU, power management ICs, and sensor signal conditioners. It is designed to provide a comprehensive platform for evaluating the performance of the ADuC834 micro-converter MCU, power management ICs, and sensor signal conditioners. The kit includes a full-featured development board, a USB-based debug interface, and a comprehensive set of software tools. The development board features a wide range of peripherals, including an LCD display, a keypad, a serial port, and a variety of analog and digital I/O. The USB-based debug interface allows for easy programming and debugging of the ADuC834 micro-converter MCU. The comprehensive set of software tools includes a C compiler, an assembler, a linker, and a debugger. The EVAL-ADuC834QSZ evaluation kit is an ideal platform for evaluating the performance of the ADuC834 micro-converter MCU, power management ICs, and sensor signal conditioners.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Mounting TypeFixed
- Package / CaseModule
- Number of Pins0
- PackagingBulk
- SeriesMicroConverter®
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 8-Bit
- Max Operating Temperature125°C
- Min Operating Temperature-40°C
- Base Part NumberADUC834
- Operating Supply Voltage9V
- InterfaceSerial
- Number of Bits8
- Core Processor8052
- Data Bus Width8b
- Utilized IC / PartADuC834
- Resolution3 B
- Evaluation KitYes
- Core Architecture8052
- ContentsBoard(s), Cable(s), Power Supply
- Board TypeEvaluation Platform
- PlatformQuickStart™
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | SENSOR ANGLE 180DEG SMD | 4500 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES AD7266BSUZAnalogue to Digital Converter, SAR, 12 bit, 2 MSPS, Single, 2.7 V, 5.25 V, TQFP | 2688 | RFQ |


Product
Brand
Articles
Tools