web counter

Analog Devices Inc. EVAL-ADuC845QSPZANALOG DEVICES EVAL-ADUC845QSPZEvaluation Module, ADUC845QSPZ, 8bit, Precision Analogue MCU with 24Bit ADC & Flash MCU

Analog Devices Inc. EVAL-ADuC845QSPZ Reference Design 1
Analog Devices Inc. EVAL-ADuC845QSPZ Reference Design 1
Analog Devices Inc. EVAL-ADuC845QSPZ Reference Design 1
Analog Devices Inc. EVAL-ADuC845QSPZ Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Power ManagementData LoggerPrecision InstrumentsIntelligent ControllerSystem Monitoring and ControlSmart SensorPortable InstrumentationBattery Powered InstrumentTransducers and TransmittersWeight Scale

ECAD Model:

Description

The Analog Devices EVAL-ADuC845QSPZ is an evaluation kit for the ADuC845 micro-converter MCU, power management ICs, and sensor signal conditioners. It is designed to provide a comprehensive platform for evaluating the performance of the ADuC845 micro-converter MCU, power management ICs, and sensor signal conditioners. The kit includes a variety of components, such as a USB-based debug interface, a power supply, a prototyping board, and a variety of sensors and signal conditioners. The kit also includes a comprehensive set of software tools, such as a C compiler, a debugger, and a graphical user interface. The kit is ideal for evaluating the performance of the ADuC845 micro-converter MCU, power management ICs, and sensor signal conditioners in a variety of applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mounting Type
    Fixed
  • Package / Case
    Module
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    MicroConverter®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADUC845
  • Operating Supply Voltage
    9V
  • Interface
    Serial
  • Number of Bits
    8
  • Core Processor
    8052
  • Data Bus Width
    8b
  • Utilized IC / Part
    ADuC845
  • Resolution
    3 B
  • Evaluation Kit
    Yes
  • Core Architecture
    8052
  • Contents
    Board(s), Cable(s), Power Supply, USB-EA Programmer
  • Board Type
    Evaluation Platform
  • Platform
    QuickStart™ PLUS
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ
Analog Devices Inc.IC CROSSPOINT SWITCH 8X8 32LFCSP41RFQ