web counter

Analog Devices Inc. EVAL-ADuC847QSZANALOG DEVICES EVAL-ADUC847QSZ Development Kit, ADUC847, Quickstart, 8bit, High resolution - ADC's

Analog Devices Inc. EVAL-ADuC847QSZ Reference Design 3
Analog Devices Inc. EVAL-ADuC847QSZ Reference Design 1
Analog Devices Inc. EVAL-ADuC847QSZ Reference Design 2
Analog Devices Inc. EVAL-ADuC847QSZ Reference Design 3
Analog Devices Inc. EVAL-ADuC847QSZ Reference Design 1
Analog Devices Inc. EVAL-ADuC847QSZ Reference Design 1
Analog Devices Inc. EVAL-ADuC847QSZ Reference Design 2
Analog Devices Inc. EVAL-ADuC847QSZ Reference Design 3

Applications:

Embedded System >

Microcontroller

End Products:

Power ManagementData LoggerPrecision InstrumentsIntelligent ControllerSystem Monitoring and ControlSmart SensorPortable InstrumentationBattery Powered InstrumentTransducers and TransmittersWeight Scale

ECAD Model:

Description

The Analog Devices EVAL-ADuC847QSZ is an evaluation kit for the ADuC847 micro-converter MCU, power management ICs, and sensor signal conditioners. It is designed to provide a comprehensive platform for evaluating the performance of the ADuC847 micro-converter MCU, power management ICs, and sensor signal conditioners. The kit includes a full-featured development board, a USB-based debug interface, and a comprehensive set of software tools. The development board features a wide range of peripherals, including an LCD display, a keypad, a temperature sensor, and a variety of analog and digital I/O. The USB-based debug interface allows for easy programming and debugging of the ADuC847 micro-converter MCU. The comprehensive set of software tools includes a C compiler, an assembler, a linker, and a debugger. The EVAL-ADuC847QSZ evaluation kit is an ideal platform for evaluating the performance of the ADuC847 micro-converter MCU, power management ICs, and sensor signal conditioners.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Mounting Type
    Fixed
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    MicroConverter®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 8-Bit
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADUC847
  • Operating Supply Voltage
    9V
  • Interface
    Serial
  • Number of Bits
    8
  • Core Processor
    8052
  • Data Bus Width
    8b
  • Utilized IC / Part
    ADuC8xx
  • Resolution
    3 B
  • Evaluation Kit
    Yes
  • Core Architecture
    8052
  • Contents
    Board(s), Cable(s), Power Supply, mIDAS-Link Programmer
  • Board Type
    Evaluation Platform
  • Platform
    QuickStart™
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC DAC 14BIT VOUT 32CH 74CSBGA2075BUY
Analog Devices Inc.IC DAC 14BIT 32CH BIPO 74CSBGA2191RFQ
Analog Devices Inc.ANALOG DEVICES AD780ARZ. Voltage Reference IC2889RFQ
Analog Devices Inc.IC VREF SERIES/SHUNT PROG 8SOIC28RFQ
Analog Devices Inc.IC DAC 14BIT 32CH HS 74CSBGA2011BUY
Analog Devices Inc.IC DAC 14BIT 32CH BIPO 74CSBGA89BUY
Analog Devices Inc.IC DAC 14BIT 32CH BIPO 74-CSPBGA35BUY
Analog Devices Inc.IC DAC 14BIT 32CH BIPO 74CSBGA128BUY