web counter

Analog Devices Inc. EVAL-ADV7182AEBZEVALUATION BOARD

Analog Devices Inc. EVAL-ADV7182AEBZ Reference Design 6
Analog Devices Inc. EVAL-ADV7182AEBZ Reference Design 1
Analog Devices Inc. EVAL-ADV7182AEBZ Reference Design 2
Analog Devices Inc. EVAL-ADV7182AEBZ Reference Design 3
Analog Devices Inc. EVAL-ADV7182AEBZ Reference Design 4
Analog Devices Inc. EVAL-ADV7182AEBZ Reference Design 5
Analog Devices Inc. EVAL-ADV7182AEBZ Reference Design 6
Analog Devices Inc. EVAL-ADV7182AEBZ Reference Design 1
Analog Devices Inc. EVAL-ADV7182AEBZ Reference Design 1
Analog Devices Inc. EVAL-ADV7182AEBZ Reference Design 2
Analog Devices Inc. EVAL-ADV7182AEBZ Reference Design 3
Analog Devices Inc. EVAL-ADV7182AEBZ Reference Design 4
Analog Devices Inc. EVAL-ADV7182AEBZ Reference Design 5
Analog Devices Inc. EVAL-ADV7182AEBZ Reference Design 6

Applications:

Video >

Video Encoder-Decoder

End Products:

SecurityInfotainmentSecurity Video SystemsPortable Media PlayerDVR and DVS

ECAD Model:

Description

The Analog Devices EVAL-ADV7182AEBZ is an evaluation board for the ADV7182A 10-bit, SDTV video decoder with differential inputs, security features, and on-screen display. This board is designed to evaluate the performance of the ADV7182A video decoder and to provide a platform for developing applications. It features a 10-bit, SDTV video decoder with differential inputs, security features, and on-screen display. The board also includes a variety of connectors and interfaces, including HDMI, S-Video, and composite video inputs, as well as a USB port for programming and debugging. The board also includes a variety of test points and jumpers for easy evaluation and debugging. The board is designed to be used with the Analog Devices VisualDSP++ software development environment.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Video
  • Base Part Number
    ADV7182
  • Function
    Video Decoder
  • Utilized IC / Part
    ADV7182A
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Differential Inputs
  • Secondary Attributes
    I2C Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8TDFN7417RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TSSOP28172BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8DIP20000BUY
Microchip Technology24LC64 Series 64 Kb I2C 2 Wire (8K X 8) 2.5 V Serial EEPROM SMT - SOIJ-820000RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ SOT23-51750RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8MSOP20000RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-80RFQ
Microchip TechnologyMICROCHIP - 24LC64T-I/OT - EEPROM, 64 Kbit, 8K x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins3000RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TDFN3560BUY
Microchip TechnologyMICROCHIP - 24LC64T-I/SN - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, SOIC, 8 Pin(s)13200RFQ
Microchip TechnologyMICROCHIP - 24LC64-E/SN - SERIAL EEPROM, 64KBIT, 400KHZ, SOIC-80BUY
Load more