web counter

Analog Devices Inc. EVAL-ADV7393EBZANALOG DEVICES EVAL-ADV7393EBZEVALUA1ION BOARD I.C.

Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 12
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 1
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 2
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 3
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 4
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 5
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 6
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 7
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 8
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 9
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 10
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 11
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 12
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 1
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 1
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 2
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 3
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 4
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 5
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 6
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 7
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 8
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 9
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 10
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 11
Analog Devices Inc. EVAL-ADV7393EBZ Reference Design 12

Applications:

Video >

Video Encoder-Decoder

End Products:

AutomotiveDigital Still Camera (DSC)Game ConsoleDigital CamcorderDVD PlayerHandsetsAutomotive ApplicationsInfotainmentSet-Top BoxPortable Media Player

ECAD Model:

Description

The Analog Devices EVAL-ADV7393EBZ is an evaluation board for the ADV7393 SD/HD Video Encoder, designed for automotive and transportation applications. It features a low-power, high-performance video encoder that supports both SD and HD video formats, including NTSC, PAL, and 1080p. The board also includes a variety of connectors and interfaces, such as HDMI, DVI, and composite video, as well as a variety of audio inputs and outputs. The board also includes a USB port for programming and debugging, and a JTAG port for debugging. The board is designed to be used with the Analog Devices ADSP-BF5xx Blackfin processor family, and is compatible with a variety of operating systems, including Windows, Linux, and Android.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Series
    Advantiv®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Video
  • Base Part Number
    ADV7393
  • Function
    Video Encoder
  • Operating Supply Voltage
    8V
  • Utilized IC / Part
    ADV7393
  • Supplied Contents
    Board(s)
  • Resolution
    1.25 B
  • Evaluation Kit
    Yes
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip Technology24LC64 Series 64 Kb I2C 2 Wire (8K X 8) 2.5 V Serial EEPROM SMT - SOIJ-820000RFQ
Microchip TechnologyMICROCHIP - 24LC64-I/ST - EEPROM, AEC-Q100, 64 Kbit, 8K x 8 bit, Seriell I2C (2-Draht), 400 kHz, TSSOP, 8 Pin(s)600RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-80RFQ
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 14TSSOP9723BUY
Analog Devices Inc.ANALOG DEVICES - ADG3304BRUZ - Voltage Level Translator, 4 Input, 6 ns, 1.15 V to 5.5 V, TSSOP-140RFQ
Analog Devices Inc.IC TXRX DUAL RS232 3.3V 16SOIC52RFQ
Analog Devices Inc.ANALOG DEVICES ADM809TARTZ-REEL7Supervisor, Active-Low Reset, 1.2V-5.5Vin, SOT-23-386RFQ
Analog Devices Inc.IC SUPERVISOR MPU 3.08V SC-70-31250BUY
Microchip TechnologyEEPROM Serial-I2C 64K-bit 8K x 8 3.3V/5V Automotive 8-Pin MSOP Tube35BUY
Analog Devices Inc.IC SUPERVISOR MPU 4.0V SOT2311020RFQ
Analog Devices Inc.IC SUPERVISOR MPU 2.63V SC-70-349BUY
Load more