web counter

Analog Devices Inc. EVAL-ADV7392EBZEVALUA1ION BOARD I.C., EB/PCB ;ROHS COMPLIANT: YES

Applications:

Video >

Video Encoder-Decoder

End Products:

AutomotiveDigital Still Camera (DSC)Game ConsoleDigital CamcorderDVD PlayerHandsetsAutomotive ApplicationsInfotainmentSet-Top BoxPortable Media Player

ECAD Model:

Description

The Analog Devices EVAL-ADV7392EBZ is an evaluation board for the ADV7392 SD/HD Video Encoder, designed for automotive and transportation applications. It is a complete evaluation platform for the ADV7392, featuring a wide range of video input and output connectors, as well as a variety of control and monitoring features. The board also includes a USB interface for easy connection to a PC, allowing for quick and easy evaluation of the ADV7392. The board is designed to provide a comprehensive evaluation of the ADV7392's features, including its video encoding capabilities, power consumption, and performance. The EVAL-ADV7392EBZ is an ideal solution for automotive and transportation applications that require high-quality video encoding.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Series
    Advantiv®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Video
  • Base Part Number
    ADV7392
  • Function
    Video Encoder
  • Utilized IC / Part
    ADV7392
  • Supplied Contents
    Board(s)
  • Resolution
    1.25 B
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20LFCSP50BUY
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 14TSSOP393BUY
Microchip Technology24LC64 Series 64 Kb I2C 2 Wire (8K X 8) 2.5 V Serial EEPROM SMT - SOIJ-820000RFQ
Microchip TechnologyEEPROM 8kx8 - 2.5V7500BUY
Analog Devices Inc.IC SUPERVISOR MPU 2.93V SC70-30RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-81943BUY
Microchip TechnologyMICROCHIP - 24LC64T-I/OT - EEPROM, 64 Kbit, 8K x 8bit, Serial I2C (2-Wire), 400 kHz, SOT-23, 5 Pins3000RFQ
Microchip TechnologyIC EEPROM 64KBIT 400KHZ 8TDFN3560BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8SOIJ20000RFQ
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 14TSSOP9723BUY