web counter

Analog Devices Inc. EVAL-ADV7390EBZADV7390 Chip Scale 10-Bit SD/HD Video Encoder Evaluation Board

Applications:

Video >

Video Encoder-Decoder

End Products:

AutomotiveDigital Still Camera (DSC)Game ConsoleDigital CamcorderDVD PlayerHandsetsAutomotive ApplicationsSet-Top BoxPortable Media Player

ECAD Model:

Description

The Analog Devices EVAL-ADV7390EBZ is an evaluation board for the ADV7390 SD/HD Video Encoder, designed for automotive and transportation applications. It is a complete evaluation platform for the ADV7390, featuring a wide range of video input and output connectors, as well as a variety of control and monitoring features. The board includes a power supply, a USB interface, and a variety of test points for easy debugging. It also includes a comprehensive set of software tools for configuring and testing the ADV7390. The EVAL-ADV7390EBZ is an ideal platform for evaluating the performance of the ADV7390 in automotive and transportation applications.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Mount
    PCB
  • Number of Pins
    0
  • Series
    Advantiv®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Video
  • Base Part Number
    ADV7390
  • Function
    Video Encoder
  • Utilized IC / Part
    ADV7390
  • Supplied Contents
    Board(s)
  • Resolution
    1.25 B
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - AD8021ARZ - Operational Amplifier, Single, 1 Amplifier, 200 MHz, 120 V/µs, ± 2.25V to ± 12V, SOIC, 8 Pins15RFQ
Analog Devices Inc.ANALOG DEVICES - ADG3308BRUZ - Voltage Level Translator, Bidirectional, 8 Input, 6 ns, 60 Mbps, 1.15 V to 5.5 V, TSSOP-2010RFQ
Analog Devices Inc.ANALOG DEVICES ADP1613ARMZ-R7 DC-DC Switching Boost, SEPIC Regulator, Adjustable, 2.5V-5.5Vin, 3.6V-20Vout, 2Aout, MSOP-81114RFQ
Analog Devices Inc.IC VOLT MONITOR/SEQUENCER 10MSOP3248RFQ
Analog Devices Inc.IC REG BUCK ADJ 1.2A 6TSOT15RFQ
Analog Devices Inc.IC VREF SERIES/SHUNT PROG 8SOIC28RFQ
Analog Devices Inc.DC-DC Switching Buck (Step Down) Regulator, Adjustable, 3V-20Vin, 800mV-17Vout, 1.2Aout, TSOT-6 RoHS Compliant: Yes107RFQ
Analog Devices Inc.OP Amp Single Volt Fdbk ±12V/24V 8-Pin SOIC N T/R0RFQ
Analog Devices Inc.ANALOG DEVICES ADP1720ARMZ-3.3-R7LDO VOLTAGE REGULATOR, 3.3V, 50mA, MSOP-3025RFQ
Analog Devices Inc.IC TRNSLTR BIDIRECTIONAL 20TSSOP875BUY
Microchip TechnologyMICROCHIP - 24LC32A-I/MS - EEPROM, 32 Kbit, 4K x 8bit, Serial I2C (2-Wire), 400 kHz, MSOP, 8 Pins4RFQ
Load more