web counter

Analog Devices Inc. EVAL-ADV7282AMEBZEVALUATION BOARD CSI MIPI OUTPUT

Analog Devices Inc. EVAL-ADV7282AMEBZ Reference Design 5
Analog Devices Inc. EVAL-ADV7282AMEBZ Reference Design 1
Analog Devices Inc. EVAL-ADV7282AMEBZ Reference Design 2
Analog Devices Inc. EVAL-ADV7282AMEBZ Reference Design 3
Analog Devices Inc. EVAL-ADV7282AMEBZ Reference Design 4
Analog Devices Inc. EVAL-ADV7282AMEBZ Reference Design 5
Analog Devices Inc. EVAL-ADV7282AMEBZ Reference Design 1
Analog Devices Inc. EVAL-ADV7282AMEBZ Reference Design 1
Analog Devices Inc. EVAL-ADV7282AMEBZ Reference Design 2
Analog Devices Inc. EVAL-ADV7282AMEBZ Reference Design 3
Analog Devices Inc. EVAL-ADV7282AMEBZ Reference Design 4
Analog Devices Inc. EVAL-ADV7282AMEBZ Reference Design 5

Applications:

Video >

Video Encoder-Decoder

End Products:

AutomotiveHandsetsAutomotive ApplicationsInfotainmentSecurity Video SystemsSmart PhonePortable Media PlayerDVR and DVS

ECAD Model:

Description

The Analog Devices EVAL-ADV7282AMEBZ is an evaluation board for the ADV7282A-M 10-bit, 4× oversampled SDTV video decoder with differential inputs, automotive and transportation grade. This board is designed to evaluate the performance of the ADV7282A-M video decoder in a variety of automotive and transportation applications. It features a differential input, a 10-bit 4× oversampled SDTV video decoder, and a variety of output formats. The board also includes a variety of test points and connectors for easy evaluation and debugging. The board is designed to be used with the Analog Devices ADSP-BF527 processor and the ADSP-BF527 evaluation board.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Video
  • Base Part Number
    ADV7282
  • Function
    Video Decoder
  • Utilized IC / Part
    ADV7282A-M
  • Supplied Contents
    Board(s)
  • Primary Attributes
    6-Channel (Hex)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Cypress Semiconductor0RFQ
Microchip Technology24LC64 Series 64-Kbit (8 K x 8) 400 kHz I2C Serial EEPROM - SOIJ-8195BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8DIP20000BUY
Microchip TechnologyEEPROM 8kx8 - 2.5V7500BUY
Microchip TechnologyEEPROM 8kx8 - 2.5V5000RFQ
Abracon LLCCRYSTAL 28.63636MHZ 12PF SMD78BUY
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 4.40 MM, ROHS COMPLIANT, PLASTIC, TSSOP-80RFQ
Microchip8K X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 3.90 MM, ROHS COMPLIANT, PLASTIC, SOIC-80RFQ
Microchip TechnologyMICROCHIP - 24LC64T-I/MC - SERIAL EEPROM, 64KBIT, 400KHZ, DFN-830074BUY
Microchip TechnologyIC EEPROM 64K I2C 400KHZ 8SOIJ20000RFQ
Microchip TechnologyEEPROM SERIAL 64K, 24LC64, SOIC8700RFQ
Load more